PH8212W -- SELF-TAPPING SCREW - NON METRIC
Peco Fasteners, Inc.
Self-Tapping Screw - Non Metric
PH8212W
Description
2-1/2 INCH LENGTH
ZINC PLATED
HEX HEAD
HEX, SLOTTED DRIVE
LENGTH - DECIMAL 2.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2-1/2
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
COLOR WHITE
PACKAGING QUANTITY 3000 PIECES PER PAIL PACK
Description
2-1/2 INCH LENGTH
ZINC PLATED
HEX HEAD
HEX, SLOTTED DRIVE
LENGTH - DECIMAL 2.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2-1/2
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
COLOR WHITE
PACKAGING QUANTITY 3000 PIECES PER PAIL PACK
Datasheet
Suppliers
Self-Tapping Screw - Non Metric
PH8212W
2-1/2 INCH LENGTH
ZINC PLATED
HEX HEAD
HEX, SLOTTED DRIVE
LENGTH - DECIMAL 2.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 2-1/2
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
COLOR WHITE
PACKAGING QUANTITY 3000 PIECES PER PAIL PACK
- 2-1/2 INCH LENGTH
- ZINC PLATED
- HEX HEAD
- HEX, SLOTTED DRIVE
- LENGTH - DECIMAL 2.5
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 2-1/2
- NOMINAL DIAMETER - DECIMAL .164
- NOMINAL DIAMETER - DECIMAL - UOM IN
- COLOR WHITE
- PACKAGING QUANTITY 3000 PIECES PER PAIL PACK
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
PH8212W |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Hexagon Head
|
|
Standard Drives
|
Hex Socket / Allen; Slotted
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Screw Type
Cap Screw
Head Type
Socket Head Cap
Standard Drives
Hex Socket / Allen
View Details
Screw Type
Thumb Screw
Length
2.25 inch (57.15 mm)
Inch
1 1/8"
View Details
National Bolt & Nut Corporation
Screw Type
Set Screw
Standard Drives
Hex Socket / Allen
Material
Steel
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Oval Head
Standard Drives
Philips / Frearson
View Details