PCH8112W -- SELF-TAPPING SCREW - NON METRIC
Peco Fasteners, Inc.
Self-Tapping Screw - Non Metric
PCH8112W
Description
1-1/2 INCH LENGTH
ZINC PLATED
HEX HEAD
HEX, SLOTTED DRIVE
LENGTH - DECIMAL 1.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/2
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
COLOR WHITE
PACKAGING QUANTITY 250 PIECES PER PLASTIC CARTON
Description
1-1/2 INCH LENGTH
ZINC PLATED
HEX HEAD
HEX, SLOTTED DRIVE
LENGTH - DECIMAL 1.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/2
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
COLOR WHITE
PACKAGING QUANTITY 250 PIECES PER PLASTIC CARTON
Datasheet
Suppliers
Self-Tapping Screw - Non Metric
PCH8112W
1-1/2 INCH LENGTH
ZINC PLATED
HEX HEAD
HEX, SLOTTED DRIVE
LENGTH - DECIMAL 1.5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1-1/2
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
COLOR WHITE
PACKAGING QUANTITY 250 PIECES PER PLASTIC CARTON
- 1-1/2 INCH LENGTH
- ZINC PLATED
- HEX HEAD
- HEX, SLOTTED DRIVE
- LENGTH - DECIMAL 1.5
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1-1/2
- NOMINAL DIAMETER - DECIMAL .164
- NOMINAL DIAMETER - DECIMAL - UOM IN
- COLOR WHITE
- PACKAGING QUANTITY 250 PIECES PER PLASTIC CARTON
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
PCH8112W |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Hexagon Head
|
|
Standard Drives
|
Hex Socket / Allen; Slotted
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Socket Screws
Head Type
Hexagon Head; Socket Head Cap; Other; Hex socket cap
Standard Drives
Hex
View Details
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details