PC834PPWT -- SELF-DRILLING SCREW - NON METRIC
Peco Fasteners, Inc.
Self-Drilling Screw - Non Metric
PC834PPWT
Description
3/4 INCH LENGTH
ZINC PLATED
PAN, WAFER HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL .75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/4
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 500 PIECES PER PLASTIC CARTON
Description
3/4 INCH LENGTH
ZINC PLATED
PAN, WAFER HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL .75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/4
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 500 PIECES PER PLASTIC CARTON
Datasheet
Suppliers
3/4 INCH LENGTH
ZINC PLATED
PAN, WAFER HEAD
PHILLIPS DRIVE
LENGTH - DECIMAL .75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/4
NOMINAL DIAMETER - DECIMAL .164
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 500 PIECES PER PLASTIC CARTON
- 3/4 INCH LENGTH
- ZINC PLATED
- PAN, WAFER HEAD
- PHILLIPS DRIVE
- LENGTH - DECIMAL .75
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 3/4
- NOMINAL DIAMETER - DECIMAL .164
- NOMINAL DIAMETER - DECIMAL - UOM IN
- PACKAGING QUANTITY 500 PIECES PER PLASTIC CARTON
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
PC834PPWT |
|
Product Name
|
Self-Drilling Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Pan Head
|
|
Standard Drives
|
Philips / Frearson
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Screw Type
Cap Screw
Head Type
Flat Head
Material
Steel; Stainless Steel
View Details
Screw Type
Thumb Screw
Length
3 inch (76.2 mm)
Other Size Specs
1-3/16
View Details
National Bolt & Nut Corporation
Screw Type
Set Screw
Standard Drives
Hex Socket / Allen
Material
Steel
View Details