Peco Fasteners, Inc. Self Tapping Screw - Non Metric PC81HWH

Description
#8-18 1 INCH LENGTH STAINLESS STEEL MATERIAL HEX WASHER HEAD HEX, SLOTTED DRIVE 1/4 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC MATERIAL SPECIFICATION AISI 1016-1024 POINT TYPE AB PROCESS AUSTENITIC STANDARD PACKAGE 500 PER JAR
Description
#8-18 1 INCH LENGTH STAINLESS STEEL MATERIAL HEX WASHER HEAD HEX, SLOTTED DRIVE 1/4 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC MATERIAL SPECIFICATION AISI 1016-1024 POINT TYPE AB PROCESS AUSTENITIC STANDARD PACKAGE 500 PER JAR

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - PC81HWH - Peco Fasteners, Inc.
Atlanta, GA, USA
Self Tapping Screw - Non Metric
PC81HWH
Self Tapping Screw - Non Metric PC81HWH
#8-18 1 INCH LENGTH STAINLESS STEEL MATERIAL HEX WASHER HEAD HEX, SLOTTED DRIVE 1/4 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC MATERIAL SPECIFICATION AISI 1016-1024 POINT TYPE AB PROCESS AUSTENITIC STANDARD PACKAGE 500 PER JAR
  • #8-18
  • 1 INCH LENGTH
  • STAINLESS STEEL MATERIAL
  • HEX WASHER HEAD
  • HEX, SLOTTED DRIVE
  • 1/4 INCH HEAD WIDTH ACROSS FLAT
  • FINISH ZINC
  • MATERIAL SPECIFICATION AISI 1016-1024
  • POINT TYPE AB
  • PROCESS AUSTENITIC
  • STANDARD PACKAGE 500 PER JAR
Supplier's Site

Technical Specifications

  Peco Fasteners, Inc.
Product Category Screws
Product Number PC81HWH
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Hex Socket / Allen; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Socket Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Hex Socket / Allen
View Details
Machine Screw - H1032BK100-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Screw - 4017A4/316L16050P109 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details
Checknuts - T104CN - Vlier
Specs
Screw Type Thumb Screw
Length 0.3125 inch (7.94 mm)
Inch 1/4"
View Details