Peco Fasteners, Inc. Self Tapping Screw - Non Metric PC812HWH

Description
#8-18 1/2 INCH LENGTH STAINLESS STEEL MATERIAL HEX WASHER HEAD HEX, SLOTTED DRIVE 1/4 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC MATERIAL SPECIFICATION AISI 1016-1024 POINT TYPE AB PROCESS AUSTENITIC STANDARD PACKAGE 1000 PER JAR
Description
#8-18 1/2 INCH LENGTH STAINLESS STEEL MATERIAL HEX WASHER HEAD HEX, SLOTTED DRIVE 1/4 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC MATERIAL SPECIFICATION AISI 1016-1024 POINT TYPE AB PROCESS AUSTENITIC STANDARD PACKAGE 1000 PER JAR

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - PC812HWH - Peco Fasteners, Inc.
Atlanta, GA, USA
Self Tapping Screw - Non Metric
PC812HWH
Self Tapping Screw - Non Metric PC812HWH
#8-18 1/2 INCH LENGTH STAINLESS STEEL MATERIAL HEX WASHER HEAD HEX, SLOTTED DRIVE 1/4 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC MATERIAL SPECIFICATION AISI 1016-1024 POINT TYPE AB PROCESS AUSTENITIC STANDARD PACKAGE 1000 PER JAR
  • #8-18
  • 1/2 INCH LENGTH
  • STAINLESS STEEL MATERIAL
  • HEX WASHER HEAD
  • HEX, SLOTTED DRIVE
  • 1/4 INCH HEAD WIDTH ACROSS FLAT
  • FINISH ZINC
  • MATERIAL SPECIFICATION AISI 1016-1024
  • POINT TYPE AB
  • PROCESS AUSTENITIC
  • STANDARD PACKAGE 1000 PER JAR
Supplier's Site

Technical Specifications

  Peco Fasteners, Inc.
Product Category Screws
Product Number PC812HWH
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Hex Socket / Allen; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Thumb Screws - PF11M-632-2BL - bisco industries
Specs
Screw Type Thumb Screw
Material Steel
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
#2-56 Fillister Head Machine Screw, 0.3125
Specs
Screw Type Machine Screw
Head Type Fillister Head; Other; Fillister
Standard Drives Slotted
View Details
Machine Screw - HM1449-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Metric M3
View Details