P712 -- SELF-TAPPING SCREW - NON METRIC
Peco Fasteners, Inc.
Self-Tapping Screw - Non Metric
P712
Description
1/2 INCH LENGTH
HEX WASHER HEAD
HEX, SLOTTED DRIVE
LENGTH - DECIMAL .5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1/2
NOMINAL DIAMETER - DECIMAL .151
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 15000 PIECES PER PAIL PACK
Description
1/2 INCH LENGTH
HEX WASHER HEAD
HEX, SLOTTED DRIVE
LENGTH - DECIMAL .5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1/2
NOMINAL DIAMETER - DECIMAL .151
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 15000 PIECES PER PAIL PACK
Datasheet
Suppliers
Self-Tapping Screw - Non Metric
P712
1/2 INCH LENGTH
HEX WASHER HEAD
HEX, SLOTTED DRIVE
LENGTH - DECIMAL .5
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1/2
NOMINAL DIAMETER - DECIMAL .151
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 15000 PIECES PER PAIL PACK
- 1/2 INCH LENGTH
- HEX WASHER HEAD
- HEX, SLOTTED DRIVE
- LENGTH - DECIMAL .5
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1/2
- NOMINAL DIAMETER - DECIMAL .151
- NOMINAL DIAMETER - DECIMAL - UOM IN
- PACKAGING QUANTITY 15000 PIECES PER PAIL PACK
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
P712 |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Screw Type
Cap Screw
Head Type
Flat Head
Standard Drives
Hex Socket / Allen
View Details
Screw Type
Thumb Screw
Length
3.5 inch (88.9 mm)
Inch
1 1/8"
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details
Hammond Manufacturing Company Inc.
Head Type
Other; Philips
Standard Drives
Torx; Torx
Material
Stainless Steel
View Details