P141HT -- SELF-DRILLING SCREW - NON METRIC
Peco Fasteners, Inc.
Self-Drilling Screw - Non Metric
P141HT
Description
1 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
HEX DRIVE
LENGTH - DECIMAL 1
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1
NOMINAL DIAMETER - DECIMAL .242
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 3000 PIECES PER PAIL PACK
Description
1 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
HEX DRIVE
LENGTH - DECIMAL 1
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1
NOMINAL DIAMETER - DECIMAL .242
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 3000 PIECES PER PAIL PACK
Datasheet
Suppliers
Self-Drilling Screw - Non Metric
P141HT
1 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
HEX DRIVE
LENGTH - DECIMAL 1
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1
NOMINAL DIAMETER - DECIMAL .242
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 3000 PIECES PER PAIL PACK
- 1 INCH LENGTH
- ZINC PLATED
- HEX WASHER HEAD
- HEX DRIVE
- LENGTH - DECIMAL 1
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1
- NOMINAL DIAMETER - DECIMAL .242
- NOMINAL DIAMETER - DECIMAL - UOM IN
- PACKAGING QUANTITY 3000 PIECES PER PAIL PACK
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
P141HT |
|
Product Name
|
Self-Drilling Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Hexagon Head
|
|
Standard Drives
|
Hex Socket / Allen
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Steel
Finish
Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
Screw Type
Machine Screw
Material
Brass
Finish
Nickel Plated
View Details
Screw Type
Machine Screw
Head Type
Other; Countersunk
Standard Drives
Slotted; Slot
View Details