P1034 -- SELF-TAPPING SCREW - NON METRIC
Peco Fasteners, Inc.
Self-Tapping Screw - Non Metric
P1034
Description
3/4 INCH LENGTH
HEX WASHER HEAD
HEX, SLOTTED DRIVE
1/4 INCH HEAD WIDTH ACROSS FLAT
LENGTH - DECIMAL .75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/4
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 9000 PIECES PER PAIL PACK
Description
3/4 INCH LENGTH
HEX WASHER HEAD
HEX, SLOTTED DRIVE
1/4 INCH HEAD WIDTH ACROSS FLAT
LENGTH - DECIMAL .75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/4
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 9000 PIECES PER PAIL PACK
Datasheet
Suppliers
Self-Tapping Screw - Non Metric
P1034
3/4 INCH LENGTH
HEX WASHER HEAD
HEX, SLOTTED DRIVE
1/4 INCH HEAD WIDTH ACROSS FLAT
LENGTH - DECIMAL .75
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 3/4
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 9000 PIECES PER PAIL PACK
- 3/4 INCH LENGTH
- HEX WASHER HEAD
- HEX, SLOTTED DRIVE
- 1/4 INCH HEAD WIDTH ACROSS FLAT
- LENGTH - DECIMAL .75
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 3/4
- NOMINAL DIAMETER - DECIMAL .19
- NOMINAL DIAMETER - DECIMAL - UOM IN
- PACKAGING QUANTITY 9000 PIECES PER PAIL PACK
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
P1034 |
|
Product Name
|
Self-Tapping Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Stainless Steel
Finish
Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
Screw Type
Machine Screw
Head Type
Binding Head ; Fillister Head; Flat Head; Hexagon Head; Round Head; Other; Set Screw
Standard Drives
Slotted
View Details
Screw Type
Socket Screws
Head Type
Hexagon Head; Socket Head Cap; Other; Hex socket countersunk
Standard Drives
Hex
View Details