P101HT -- SELF-DRILLING SCREW - NON METRIC
Peco Fasteners, Inc.
Self-Drilling Screw - Non Metric
P101HT
Description
1 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
HEX DRIVE
LENGTH - DECIMAL 1
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 5000 PIECES PER PAIL PACK
Description
1 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
HEX DRIVE
LENGTH - DECIMAL 1
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 5000 PIECES PER PAIL PACK
Datasheet
Suppliers
Self-Drilling Screw - Non Metric
P101HT
1 INCH LENGTH
ZINC PLATED
HEX WASHER HEAD
HEX DRIVE
LENGTH - DECIMAL 1
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1
NOMINAL DIAMETER - DECIMAL .19
NOMINAL DIAMETER - DECIMAL - UOM IN
PACKAGING QUANTITY 5000 PIECES PER PAIL PACK
- 1 INCH LENGTH
- ZINC PLATED
- HEX WASHER HEAD
- HEX DRIVE
- LENGTH - DECIMAL 1
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1
- NOMINAL DIAMETER - DECIMAL .19
- NOMINAL DIAMETER - DECIMAL - UOM IN
- PACKAGING QUANTITY 5000 PIECES PER PAIL PACK
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
P101HT |
|
Product Name
|
Self-Drilling Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Hexagon Head
|
|
Standard Drives
|
Hex Socket / Allen
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Screw Type
Oversized Head
Head Type
Other; Oversized
Standard Drives
Slotted
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Pan Head
Finish
Zinc Plated
View Details
Head Type
Hexagon Head
Standard Drives
Hex Head
Material
Stainless Steel; Austenitic
View Details
Screw Type
Thumb Screw
Length
0.3125 inch (7.94 mm)
Inch
1/4"
View Details