Peco Fasteners, Inc. Drill Bit MPD401

Description
4-1/2 INCH OVERALL LENGTH PACKAGING QUANTITY 1 PACKAGING TYPE BULK DRILL DIAMETER 1/4 INCH DRILL DIAMETER - DECIMAL .25 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/4
Datasheet
Description
4-1/2 INCH OVERALL LENGTH PACKAGING QUANTITY 1 PACKAGING TYPE BULK DRILL DIAMETER 1/4 INCH DRILL DIAMETER - DECIMAL .25 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - MPD401 - Peco Fasteners, Inc.
Atlanta, GA, USA
Drill Bit
MPD401
Drill Bit MPD401
4-1/2 INCH OVERALL LENGTH PACKAGING QUANTITY 1 PACKAGING TYPE BULK DRILL DIAMETER 1/4 INCH DRILL DIAMETER - DECIMAL .25 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1/4
  • 4-1/2 INCH OVERALL LENGTH
  • PACKAGING QUANTITY 1
  • PACKAGING TYPE BULK
  • DRILL DIAMETER 1/4 INCH
  • DRILL DIAMETER - DECIMAL .25
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1/4
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number MPD401
Product Name Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Drill Bits - 213118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.335 inch (8.5 mm)
OAL 4.65 inch (118 mm)
Material High Speed Steel; Hss
View Details
Drill Bit - JD1/2 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.500 inch (12.7 mm)
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details