Peco Fasteners, Inc. Stepped Cone Drill MAG85134

Description
UNIT PACK 1 PACKAGING TYPE CLEAR HANG-UP TUBE MAXIMUM DIAMETER 3/4 INCH MAXIMUM DIAMETER - DECIMAL .75 MAXIMUM DIAMETER - DECIMAL - UOM IN MAXIMUM DIAMETER - FRACTIONAL 3/4
Datasheet
Description
UNIT PACK 1 PACKAGING TYPE CLEAR HANG-UP TUBE MAXIMUM DIAMETER 3/4 INCH MAXIMUM DIAMETER - DECIMAL .75 MAXIMUM DIAMETER - DECIMAL - UOM IN MAXIMUM DIAMETER - FRACTIONAL 3/4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - MAG85134 - Peco Fasteners, Inc.
Atlanta, GA, USA
Stepped Cone Drill
MAG85134
Stepped Cone Drill MAG85134
UNIT PACK 1 PACKAGING TYPE CLEAR HANG-UP TUBE MAXIMUM DIAMETER 3/4 INCH MAXIMUM DIAMETER - DECIMAL .75 MAXIMUM DIAMETER - DECIMAL - UOM IN MAXIMUM DIAMETER - FRACTIONAL 3/4
  • UNIT PACK 1
  • PACKAGING TYPE CLEAR HANG-UP TUBE
  • MAXIMUM DIAMETER 3/4 INCH
  • MAXIMUM DIAMETER - DECIMAL .75
  • MAXIMUM DIAMETER - DECIMAL - UOM IN
  • MAXIMUM DIAMETER - FRACTIONAL 3/4
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number MAG85134
Product Name Stepped Cone Drill
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Drill Bits, General Purpose - For Wood/ Metal/ Plastic - 711358-B - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
Drill Bit - 91721 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details