MAG78014X18 -- BELL HANGER DRILL BIT
Peco Fasteners, Inc.
Bell Hanger Drill Bit
MAG78014X18
Description
DRILL SIZE 1/4 INCH
DRILL SIZE - DECIMAL .25
DRILL SIZE - DECIMAL - UOM IN
DRILL SIZE - FRACTIONAL 1/4
OVERALL LENGTH 18 INCH
Description
DRILL SIZE 1/4 INCH
DRILL SIZE - DECIMAL .25
DRILL SIZE - DECIMAL - UOM IN
DRILL SIZE - FRACTIONAL 1/4
OVERALL LENGTH 18 INCH
Datasheet
Suppliers
DRILL SIZE 1/4 INCH
DRILL SIZE - DECIMAL .25
DRILL SIZE - DECIMAL - UOM IN
DRILL SIZE - FRACTIONAL 1/4
OVERALL LENGTH 18 INCH
- DRILL SIZE 1/4 INCH
- DRILL SIZE - DECIMAL .25
- DRILL SIZE - DECIMAL - UOM IN
- DRILL SIZE - FRACTIONAL 1/4
- OVERALL LENGTH 18 INCH
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
MAG78014X18 |
|
Product Name
|
Bell Hanger Drill Bit |
|
Product
|
Drill
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
3.875 inch (98.4 mm)
Material
Carbide
View Details
Drill Type
Hole Saw
Diameter
0.787 inch (20.0 mm)
Cutting Length
1.26 inch (32 mm)
View Details
Universal Cutting Tools, Inc.
Product
Drill
Units
Fractional
Drill Type
Jobber
View Details
Superior Tool Service, Inc.
Product
Drill
Units
Wire Gauge
Drill Type
Twist; Jobber
View Details