Peco Fasteners, Inc. Auger Drill Bit MAG71578

Description
SHIP TYPE 6 INCH OVERALL LENGTH FLUTE TYPE TWIST 1 PER UNIT PACK PACKAGING TYPE POUCH COATING BRIGHT FINISH DIAMETER 7/8 INCH DIAMETER - DECIMAL .875 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 7/8 TWIST LENGTH 4 INCH
Datasheet
Description
SHIP TYPE 6 INCH OVERALL LENGTH FLUTE TYPE TWIST 1 PER UNIT PACK PACKAGING TYPE POUCH COATING BRIGHT FINISH DIAMETER 7/8 INCH DIAMETER - DECIMAL .875 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 7/8 TWIST LENGTH 4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - MAG71578 - Peco Fasteners, Inc.
Atlanta, GA, USA
Auger Drill Bit
MAG71578
Auger Drill Bit MAG71578
SHIP TYPE 6 INCH OVERALL LENGTH FLUTE TYPE TWIST 1 PER UNIT PACK PACKAGING TYPE POUCH COATING BRIGHT FINISH DIAMETER 7/8 INCH DIAMETER - DECIMAL .875 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 7/8 TWIST LENGTH 4 INCH
  • SHIP TYPE
  • 6 INCH OVERALL LENGTH
  • FLUTE TYPE TWIST
  • 1 PER UNIT PACK
  • PACKAGING TYPE POUCH
  • COATING BRIGHT FINISH
  • DIAMETER 7/8 INCH
  • DIAMETER - DECIMAL .875
  • DIAMETER - DECIMAL - UOM IN
  • DIAMETER - FRACTIONAL 7/8
  • TWIST LENGTH 4 INCH
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number MAG71578
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216202 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.575 inch (40.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB178UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw - 35714 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Non-Metallic
View Details