Peco Fasteners, Inc. Auger Drill Bit MAG715138

Description
SHIP TYPE 6 INCH OVERALL LENGTH FLUTE TYPE TWIST 1 PER UNIT PACK PACKAGING TYPE POUCH COATING BRIGHT FINISH DIAMETER 1-3/8 INCH DIAMETER - DECIMAL 1.375 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 1-3/8 TWIST LENGTH 4 INCH
Datasheet
Description
SHIP TYPE 6 INCH OVERALL LENGTH FLUTE TYPE TWIST 1 PER UNIT PACK PACKAGING TYPE POUCH COATING BRIGHT FINISH DIAMETER 1-3/8 INCH DIAMETER - DECIMAL 1.375 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 1-3/8 TWIST LENGTH 4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - MAG715138 - Peco Fasteners, Inc.
Atlanta, GA, USA
Auger Drill Bit
MAG715138
Auger Drill Bit MAG715138
SHIP TYPE 6 INCH OVERALL LENGTH FLUTE TYPE TWIST 1 PER UNIT PACK PACKAGING TYPE POUCH COATING BRIGHT FINISH DIAMETER 1-3/8 INCH DIAMETER - DECIMAL 1.375 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 1-3/8 TWIST LENGTH 4 INCH
  • SHIP TYPE
  • 6 INCH OVERALL LENGTH
  • FLUTE TYPE TWIST
  • 1 PER UNIT PACK
  • PACKAGING TYPE POUCH
  • COATING BRIGHT FINISH
  • DIAMETER 1-3/8 INCH
  • DIAMETER - DECIMAL 1.375
  • DIAMETER - DECIMAL - UOM IN
  • DIAMETER - FRACTIONAL 1-3/8
  • TWIST LENGTH 4 INCH
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number MAG715138
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Drill Bit Sets - 2168658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Masonry
View Details
Drill Bit - 53100 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.062 inch (1.6 mm)
View Details
2 suppliers
Auger Drill Bit - 35-971 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 0.625 inch (15.9 mm)
View Details