Peco Fasteners, Inc. Auger Drill Bit MAG7151316

Description
SHIP TYPE 6 INCH OVERALL LENGTH FLUTE TYPE TWIST 1 PER UNIT PACK PACKAGING TYPE POUCH COATING BRIGHT FINISH DIAMETER 13/16 INCH DIAMETER - DECIMAL .8125 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 13/16 TWIST LENGTH 4 INCH
Datasheet
Description
SHIP TYPE 6 INCH OVERALL LENGTH FLUTE TYPE TWIST 1 PER UNIT PACK PACKAGING TYPE POUCH COATING BRIGHT FINISH DIAMETER 13/16 INCH DIAMETER - DECIMAL .8125 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 13/16 TWIST LENGTH 4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - MAG7151316 - Peco Fasteners, Inc.
Atlanta, GA, USA
Auger Drill Bit
MAG7151316
Auger Drill Bit MAG7151316
SHIP TYPE 6 INCH OVERALL LENGTH FLUTE TYPE TWIST 1 PER UNIT PACK PACKAGING TYPE POUCH COATING BRIGHT FINISH DIAMETER 13/16 INCH DIAMETER - DECIMAL .8125 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 13/16 TWIST LENGTH 4 INCH
  • SHIP TYPE
  • 6 INCH OVERALL LENGTH
  • FLUTE TYPE TWIST
  • 1 PER UNIT PACK
  • PACKAGING TYPE POUCH
  • COATING BRIGHT FINISH
  • DIAMETER 13/16 INCH
  • DIAMETER - DECIMAL .8125
  • DIAMETER - DECIMAL - UOM IN
  • DIAMETER - FRACTIONAL 13/16
  • TWIST LENGTH 4 INCH
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number MAG7151316
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Drill Bits - 217277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.94 inch (151 mm)
Material High Speed Steel; Hss
View Details
#2 Wire Cobalt Screw Machine Length Drill - DD4302B12 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Screw Machine
Cutting Application General Purpose
View Details
Hole Saw Arbor - 31655 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
Shank 0.375 inch (9.5 mm)
View Details