Peco Fasteners, Inc. Auger Drill Bit MAG715118

Description
SHIP TYPE 6 INCH OVERALL LENGTH FLUTE TYPE TWIST 1 PER UNIT PACK PACKAGING TYPE POUCH COATING BRIGHT FINISH DIAMETER 1-1/8 INCH DIAMETER - DECIMAL 1.125 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 1-1/8 TWIST LENGTH 4 INCH
Datasheet
Description
SHIP TYPE 6 INCH OVERALL LENGTH FLUTE TYPE TWIST 1 PER UNIT PACK PACKAGING TYPE POUCH COATING BRIGHT FINISH DIAMETER 1-1/8 INCH DIAMETER - DECIMAL 1.125 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 1-1/8 TWIST LENGTH 4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - MAG715118 - Peco Fasteners, Inc.
Atlanta, GA, USA
Auger Drill Bit
MAG715118
Auger Drill Bit MAG715118
SHIP TYPE 6 INCH OVERALL LENGTH FLUTE TYPE TWIST 1 PER UNIT PACK PACKAGING TYPE POUCH COATING BRIGHT FINISH DIAMETER 1-1/8 INCH DIAMETER - DECIMAL 1.125 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 1-1/8 TWIST LENGTH 4 INCH
  • SHIP TYPE
  • 6 INCH OVERALL LENGTH
  • FLUTE TYPE TWIST
  • 1 PER UNIT PACK
  • PACKAGING TYPE POUCH
  • COATING BRIGHT FINISH
  • DIAMETER 1-1/8 INCH
  • DIAMETER - DECIMAL 1.125
  • DIAMETER - DECIMAL - UOM IN
  • DIAMETER - FRACTIONAL 1-1/8
  • TWIST LENGTH 4 INCH
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number MAG715118
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 182024 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 4.41 inch (112 mm)
Material High Speed Steel; High Speed Steel
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
#1 Carbide Jobber Drill with Composite Tip - 220-2280 #1 comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Wire Gauge
Drill Type Twist; Jobber
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711235-A-25 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.250 inch (6.3 mm)
View Details