Peco Fasteners, Inc. Auger Drill Bit MAG706916

Description
SHIP TYPE 17 INCH OVERALL LENGTH FLUTE TYPE TWIST 1 PER UNIT PACK PACKAGING TYPE POUCH COATING BRIGHT FINISH DIAMETER 9/16 INCH DIAMETER - DECIMAL .5625 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 9/16 TWIST LENGTH 12 INCH
Datasheet
Description
SHIP TYPE 17 INCH OVERALL LENGTH FLUTE TYPE TWIST 1 PER UNIT PACK PACKAGING TYPE POUCH COATING BRIGHT FINISH DIAMETER 9/16 INCH DIAMETER - DECIMAL .5625 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 9/16 TWIST LENGTH 12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - MAG706916 - Peco Fasteners, Inc.
Atlanta, GA, USA
Auger Drill Bit
MAG706916
Auger Drill Bit MAG706916
SHIP TYPE 17 INCH OVERALL LENGTH FLUTE TYPE TWIST 1 PER UNIT PACK PACKAGING TYPE POUCH COATING BRIGHT FINISH DIAMETER 9/16 INCH DIAMETER - DECIMAL .5625 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 9/16 TWIST LENGTH 12 INCH
  • SHIP TYPE
  • 17 INCH OVERALL LENGTH
  • FLUTE TYPE TWIST
  • 1 PER UNIT PACK
  • PACKAGING TYPE POUCH
  • COATING BRIGHT FINISH
  • DIAMETER 9/16 INCH
  • DIAMETER - DECIMAL .5625
  • DIAMETER - DECIMAL - UOM IN
  • DIAMETER - FRACTIONAL 9/16
  • TWIST LENGTH 12 INCH
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number MAG706916
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Drill Bits - 212878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.98 inch (152 mm)
Material High Speed Steel; Hss
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Gundrill
View Details
SST 118° Jobbers, Fractional, or Hand Held Tools in Mild Steel -  - Walter Surface Technologies
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Jobber
View Details