Peco Fasteners, Inc. Auger Drill Bit MAG70678

Description
SHIP TYPE 17 INCH OVERALL LENGTH FLUTE TYPE TWIST 1 PER UNIT PACK PACKAGING TYPE POUCH COATING BRIGHT FINISH DIAMETER 7/8 INCH DIAMETER - DECIMAL .875 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 7/8 TWIST LENGTH 12 INCH
Datasheet
Description
SHIP TYPE 17 INCH OVERALL LENGTH FLUTE TYPE TWIST 1 PER UNIT PACK PACKAGING TYPE POUCH COATING BRIGHT FINISH DIAMETER 7/8 INCH DIAMETER - DECIMAL .875 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 7/8 TWIST LENGTH 12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - MAG70678 - Peco Fasteners, Inc.
Atlanta, GA, USA
Auger Drill Bit
MAG70678
Auger Drill Bit MAG70678
SHIP TYPE 17 INCH OVERALL LENGTH FLUTE TYPE TWIST 1 PER UNIT PACK PACKAGING TYPE POUCH COATING BRIGHT FINISH DIAMETER 7/8 INCH DIAMETER - DECIMAL .875 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 7/8 TWIST LENGTH 12 INCH
  • SHIP TYPE
  • 17 INCH OVERALL LENGTH
  • FLUTE TYPE TWIST
  • 1 PER UNIT PACK
  • PACKAGING TYPE POUCH
  • COATING BRIGHT FINISH
  • DIAMETER 7/8 INCH
  • DIAMETER - DECIMAL .875
  • DIAMETER - DECIMAL - UOM IN
  • DIAMETER - FRACTIONAL 7/8
  • TWIST LENGTH 12 INCH
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number MAG70678
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Drill Bits - 216561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.335 inch (8.5 mm)
OAL 4.61 inch (117 mm)
Material Hsco
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece Metric Colbalt Steel Drill Bit Set - 92125M - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Metric
Drill Type Jobber
View Details