Peco Fasteners, Inc. Auger Drill Bit MAG70634

Description
SHIP TYPE 17 INCH OVERALL LENGTH FLUTE TYPE TWIST 1 PER UNIT PACK PACKAGING TYPE POUCH COATING BRIGHT FINISH DIAMETER 3/4 INCH DIAMETER - DECIMAL .75 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 3/4 TWIST LENGTH 12 INCH
Datasheet
Description
SHIP TYPE 17 INCH OVERALL LENGTH FLUTE TYPE TWIST 1 PER UNIT PACK PACKAGING TYPE POUCH COATING BRIGHT FINISH DIAMETER 3/4 INCH DIAMETER - DECIMAL .75 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 3/4 TWIST LENGTH 12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - MAG70634 - Peco Fasteners, Inc.
Atlanta, GA, USA
Auger Drill Bit
MAG70634
Auger Drill Bit MAG70634
SHIP TYPE 17 INCH OVERALL LENGTH FLUTE TYPE TWIST 1 PER UNIT PACK PACKAGING TYPE POUCH COATING BRIGHT FINISH DIAMETER 3/4 INCH DIAMETER - DECIMAL .75 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 3/4 TWIST LENGTH 12 INCH
  • SHIP TYPE
  • 17 INCH OVERALL LENGTH
  • FLUTE TYPE TWIST
  • 1 PER UNIT PACK
  • PACKAGING TYPE POUCH
  • COATING BRIGHT FINISH
  • DIAMETER 3/4 INCH
  • DIAMETER - DECIMAL .75
  • DIAMETER - DECIMAL - UOM IN
  • DIAMETER - FRACTIONAL 3/4
  • TWIST LENGTH 12 INCH
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number MAG70634
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.260 inch (6.6 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
5/8 X 5/8 X 3/4 X 3-3/8 X 6 - 3FL RH CARBIDE - 0314T61007506.3 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details
Carbide Drills - Straight Flute Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Spade Drill
View Details