Peco Fasteners, Inc. Auger Drill Bit MAG706138

Description
SHIP TYPE 17 INCH OVERALL LENGTH FLUTE TYPE TWIST 1 PER UNIT PACK PACKAGING TYPE POUCH COATING BRIGHT FINISH DIAMETER 1-3/8 INCH DIAMETER - DECIMAL 1.375 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 1-3/8 TWIST LENGTH 12 INCH
Datasheet
Description
SHIP TYPE 17 INCH OVERALL LENGTH FLUTE TYPE TWIST 1 PER UNIT PACK PACKAGING TYPE POUCH COATING BRIGHT FINISH DIAMETER 1-3/8 INCH DIAMETER - DECIMAL 1.375 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 1-3/8 TWIST LENGTH 12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - MAG706138 - Peco Fasteners, Inc.
Atlanta, GA, USA
Auger Drill Bit
MAG706138
Auger Drill Bit MAG706138
SHIP TYPE 17 INCH OVERALL LENGTH FLUTE TYPE TWIST 1 PER UNIT PACK PACKAGING TYPE POUCH COATING BRIGHT FINISH DIAMETER 1-3/8 INCH DIAMETER - DECIMAL 1.375 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 1-3/8 TWIST LENGTH 12 INCH
  • SHIP TYPE
  • 17 INCH OVERALL LENGTH
  • FLUTE TYPE TWIST
  • 1 PER UNIT PACK
  • PACKAGING TYPE POUCH
  • COATING BRIGHT FINISH
  • DIAMETER 1-3/8 INCH
  • DIAMETER - DECIMAL 1.375
  • DIAMETER - DECIMAL - UOM IN
  • DIAMETER - FRACTIONAL 1-3/8
  • TWIST LENGTH 12 INCH
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number MAG706138
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.197 inch (5.0 mm)
OAL 3.35 inch (85 mm)
Material Carbide; Carbide tipped
View Details
Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
3/16 Carbide Jobber Drill with Composite Tip - 220-1875 3/16
Specs
Product Drill
Units Fractional
Drill Type Twist; Jobber
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711432-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details