Peco Fasteners, Inc. Auger Drill Bit MAG7061

Description
SHIP TYPE 17 INCH OVERALL LENGTH FLUTE TYPE TWIST 1 PER UNIT PACK PACKAGING TYPE POUCH COATING BRIGHT FINISH DIAMETER 1 INCH DIAMETER - DECIMAL 1 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 1 TWIST LENGTH 12 INCH
Datasheet
Description
SHIP TYPE 17 INCH OVERALL LENGTH FLUTE TYPE TWIST 1 PER UNIT PACK PACKAGING TYPE POUCH COATING BRIGHT FINISH DIAMETER 1 INCH DIAMETER - DECIMAL 1 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 1 TWIST LENGTH 12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - MAG7061 - Peco Fasteners, Inc.
Atlanta, GA, USA
Auger Drill Bit
MAG7061
Auger Drill Bit MAG7061
SHIP TYPE 17 INCH OVERALL LENGTH FLUTE TYPE TWIST 1 PER UNIT PACK PACKAGING TYPE POUCH COATING BRIGHT FINISH DIAMETER 1 INCH DIAMETER - DECIMAL 1 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 1 TWIST LENGTH 12 INCH
  • SHIP TYPE
  • 17 INCH OVERALL LENGTH
  • FLUTE TYPE TWIST
  • 1 PER UNIT PACK
  • PACKAGING TYPE POUCH
  • COATING BRIGHT FINISH
  • DIAMETER 1 INCH
  • DIAMETER - DECIMAL 1
  • DIAMETER - DECIMAL - UOM IN
  • DIAMETER - FRACTIONAL 1
  • TWIST LENGTH 12 INCH
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number MAG7061
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Drill Bits - 214076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.374 inch (9.5 mm)
OAL 4.92 inch (125 mm)
Material High Speed Steel; Hss
View Details
Micro-Toothed -  - DATRON Dynamics, Inc.
DATRON Dynamics, Inc.
Specs
Product Drill
Units Fractional
Drill Type Microdrill
View Details
High Speed Drill 220-3/8 - 220-3/8 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details