M4X20HBZ -- HEX BOLT - METRIC
Peco Fasteners, Inc.
Hex Bolt - Metric
M4X20HBZ
Description
20 MM
4 NOMINAL DIAMETER
UNF-2A THREAD SERIES
.7 PITCH
PACKAGING QUANTITY 50 PIECES
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - UOM MM
PITCH - UOM MM
Description
20 MM
4 NOMINAL DIAMETER
UNF-2A THREAD SERIES
.7 PITCH
PACKAGING QUANTITY 50 PIECES
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - UOM MM
PITCH - UOM MM
Datasheet
Suppliers
20 MM
4 NOMINAL DIAMETER
UNF-2A THREAD SERIES
.7 PITCH
PACKAGING QUANTITY 50 PIECES
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - UOM MM
PITCH - UOM MM
- 20 MM
- 4 NOMINAL DIAMETER
- UNF-2A THREAD SERIES
- .7 PITCH
- PACKAGING QUANTITY 50 PIECES
- FINISH/COATING ZINC PLATED
- NOMINAL DIAMETER - UOM MM
- PITCH - UOM MM
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Bolts |
|
Product Number
|
M4X20HBZ |
|
Product Name
|
Hex Bolt - Metric |
|
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel
Length
0.1969 inch (5 mm)
Metric
M2
View Details
Bolt Type
Stud Bolt
Material
Steel; Stainless Steel
Finish
Black Oxide
View Details
National Bolt & Nut Corporation
Bolt Type
Hexagon Bolt
Material
Steel
Finish
Zinc Chromate (optional feature); Plain
View Details