M10FWZ -- FLAT/PLAIN WASHER - METRIC
Peco Fasteners, Inc.
Flat/Plain Washer - Metric
M10FWZ
Description
FASTENER SIZE M10
FINISH/COATING ZINC PLATED
TYPE ROUND
PACKAGING QUANTITY 25 PIECES PER PACK
Description
FASTENER SIZE M10
FINISH/COATING ZINC PLATED
TYPE ROUND
PACKAGING QUANTITY 25 PIECES PER PACK
Datasheet
Suppliers
Flat/Plain Washer - Metric
M10FWZ
FASTENER SIZE M10
FINISH/COATING ZINC PLATED
TYPE ROUND
PACKAGING QUANTITY 25 PIECES PER PACK
- FASTENER SIZE M10
- FINISH/COATING ZINC PLATED
- TYPE ROUND
- PACKAGING QUANTITY 25 PIECES PER PACK
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
M10FWZ |
|
Product Name
|
Flat/Plain Washer - Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel; Steel EN 1.7225
Finish
Basecoat Delta Protekt® KL100, Topcoat VH 302 GZ
Outside Diameter
0.236 to 1.063 inch (6.000 to 27.000 mm)
View Details
ZAGO Manufacturing Company, Inc.
Washer Type
Self-sealing
Material
Steel; StainlessSteel
Finish
BlackOxide; ZincPlated; Black Zinc, Cadmium
View Details
Material
StainlessSteel; Austenitic
Metric Size
M12
View Details
Washer Type
Conical
Material
StainlessSteel
Inside Diameter
0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details