HAND TYPE
BI-METAL MATERIAL
12 INCH BLADE LENGTH
12 BLADE LENGTH - DECIMAL
12 BLADE LENGTH - FRACTIONAL
24 TEETH PER INCH
10 PIECES PER PACK
BLADE LENGTH - DECIMAL - UOM IN
Peco Fasteners, Inc.
Done
Datasheet
Description
HAND TYPE
BI-METAL MATERIAL
12 INCH BLADE LENGTH
12 BLADE LENGTH - DECIMAL
12 BLADE LENGTH - FRACTIONAL
24 TEETH PER INCH
10 PIECES PER PACK
BLADE LENGTH - DECIMAL - UOM IN
HAND TYPE
BI-METAL MATERIAL
12 INCH BLADE LENGTH
12 BLADE LENGTH - DECIMAL
12 BLADE LENGTH - FRACTIONAL
24 TEETH PER INCH
10 PIECES PER PACK
BLADE LENGTH - DECIMAL - UOM IN