Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DRILL BITS
PECO FASTENERS, INC.
AV64 -- HOLE SAW
Peco Fasteners, Inc.
Hole Saw
AV64
Description
BI-METAL BLADE MATERIAL 4 INCH DIAMETER 4 DIAMETER - DECIMAL 4 DIAMETER - FRACTIONAL PACKAGING QUANTITY 1 PER BO DIAMETER - DECIMAL - UOM IN
Peco Fasteners, Inc.
Done
Datasheet
Description
BI-METAL BLADE MATERIAL 4 INCH DIAMETER 4 DIAMETER - DECIMAL 4 DIAMETER - FRACTIONAL PACKAGING QUANTITY 1 PER BO DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Peco Fasteners, Inc.
Atlanta, GA, USA
Hole Saw
AV64
Hole Saw
AV64
BI-METAL BLADE MATERIAL 4 INCH DIAMETER 4 DIAMETER - DECIMAL 4 DIAMETER - FRACTIONAL PACKAGING QUANTITY 1 PER BO DIAMETER - DECIMAL - UOM IN
BI-METAL BLADE MATERIAL
4 INCH DIAMETER
4 DIAMETER - DECIMAL
4 DIAMETER - FRACTIONAL
PACKAGING QUANTITY 1 PER BO
DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
Peco Fasteners, Inc.
Product Category
Drill Bits
Product Number
AV64
Product Name
Hole Saw
Product
Drill
Unlock Full Specs
to access all available technical data
Similar Products
Petersen Products Co.
Drill, Pilot 1/4" Rd. 4" Long/Wire
910-8003
Specs
Diameter
0.250 inch (6.3 mm)
View Details
RS Components, Ltd.
Drill Bits
216476
Specs
Diameter
0.256 inch (6.5 mm)
OAL
3.98 inch (101 mm)
Material
High Speed Steel; Hss
View Details
CS UNITEC
Unibroach® High-Speed Steel (HSS) Cutter
Specs
Product
Drill Set
Units
Fractional; Metric (optional feature)
Drill Type
Core Drill
View Details
Gilson Company, Inc.
Open Head Concrete Core Bit, 2" OD(50.8mm)
CDA-120
View Details