Peco Fasteners, Inc. Hole Saw AV50

Description
BI-METAL BLADE MATERIAL 3-1/8 INCH DIAMETER 3.125 DIAMETER - DECIMAL 3-1/8 DIAMETER - FRACTIONAL PACKAGING QUANTITY 1 PER BO DIAMETER - DECIMAL - UOM IN
Datasheet
Description
BI-METAL BLADE MATERIAL 3-1/8 INCH DIAMETER 3.125 DIAMETER - DECIMAL 3-1/8 DIAMETER - FRACTIONAL PACKAGING QUANTITY 1 PER BO DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - AV50 - Peco Fasteners, Inc.
Atlanta, GA, USA
Hole Saw
AV50
Hole Saw AV50
BI-METAL BLADE MATERIAL 3-1/8 INCH DIAMETER 3.125 DIAMETER - DECIMAL 3-1/8 DIAMETER - FRACTIONAL PACKAGING QUANTITY 1 PER BO DIAMETER - DECIMAL - UOM IN
  • BI-METAL BLADE MATERIAL
  • 3-1/8 INCH DIAMETER
  • 3.125 DIAMETER - DECIMAL
  • 3-1/8 DIAMETER - FRACTIONAL
  • PACKAGING QUANTITY 1 PER BO
  • DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number AV50
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.335 inch (8.5 mm)
Material High Speed Steel; Hss
Flutes / Edges 5
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Carbide Core Cut Annular Cutters -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill
Units Fractional; Metric
Drill Type Core Drill
View Details
Hole Saw Arbor - 37154 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 1.250 to 2.000 inch (31.7 to 50.8 mm)
View Details