9X2FHSWSZ -- WOOD SCREW - NON METRIC
Peco Fasteners, Inc.
Wood Screw - Non Metric
9X2FHSWSZ
Description
FLAT SLOTTED TYPE
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
#9 NOMINAL DIAMETER
.177 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
FLAT SLOTTED TYPE
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
#9 NOMINAL DIAMETER
.177 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
FLAT SLOTTED TYPE
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
#9 NOMINAL DIAMETER
.177 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- FLAT SLOTTED TYPE
- 2 INCH
- 2 LENGTH - DECIMAL
- 2 LENGTH - FRACTIONAL
- #9 NOMINAL DIAMETER
- .177 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 100 PIECES PER PACK
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
9X2FHSWSZ |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Screw Type
Oversized Head
Head Type
Other; Oversized
Standard Drives
Slotted
View Details
Head Type
Hexagon Head
Standard Drives
Hex Head
Material
Stainless Steel; Austenitic
View Details
Screw Type
Thumb Screw
Length
3 inch (76.2 mm)
Inch
7/8"
View Details