Peco Fasteners, Inc. Threaded Rod - Non Metric 916X3TRZ

Description
STRAIGHT TYPE CARBON STEEL MATERIAL 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH 9/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 12 TPI 9/16 NOMINAL DIAMETER - FRACTIONAL .5625 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 10 PIECES PER BUNDLE FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet
Description
STRAIGHT TYPE CARBON STEEL MATERIAL 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH 9/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 12 TPI 9/16 NOMINAL DIAMETER - FRACTIONAL .5625 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 10 PIECES PER BUNDLE FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - 916X3TRZ - Peco Fasteners, Inc.
Atlanta, GA, USA
Threaded Rod - Non Metric
916X3TRZ
Threaded Rod - Non Metric 916X3TRZ
STRAIGHT TYPE CARBON STEEL MATERIAL 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH 9/16 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 12 TPI 9/16 NOMINAL DIAMETER - FRACTIONAL .5625 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 10 PIECES PER BUNDLE FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
  • STRAIGHT TYPE
  • CARBON STEEL MATERIAL
  • 3 FT OVERALL LENGTH
  • 36 OVERALL LENGTH IN INCH
  • 9/16 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 12 TPI
  • 9/16 NOMINAL DIAMETER - FRACTIONAL
  • .5625 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 10 PIECES PER BUNDLE
  • FINISH/COATING ZINC PLATED
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • OVERALL LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Threaded Rod
Product Number 916X3TRZ
Product Name Threaded Rod - Non Metric
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details
Threaded Rods - 2010201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 39.37 inch (1000 mm)
Material Stainless Steel
Finish Plain
View Details
Threaded Rod/Stud Full Thread - 976A4/316LB08006588 - BUMAX®
Specs
Length 2.56 inch (65 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details
5/16-18 Mild Steel Threaded rod, Priced Per 3-ft Length - A 9C60-3118 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel
Design Units English
Inch 5/16"
View Details