Peco Fasteners, Inc. Self Tapping Screw - Non Metric 8X2HWHSTSZJ

Description
#8-18 2 INCH LENGTH STAINLESS STEEL MATERIAL HEX WASHER HEAD HEX, SLOTTED DRIVE 1/4 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC MATERIAL SPECIFICATION AISI 1016-1024 POINT TYPE AB PROCESS AUSTENITIC STANDARD PACKAGE 100 PER JAR
Datasheet
Description
#8-18 2 INCH LENGTH STAINLESS STEEL MATERIAL HEX WASHER HEAD HEX, SLOTTED DRIVE 1/4 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC MATERIAL SPECIFICATION AISI 1016-1024 POINT TYPE AB PROCESS AUSTENITIC STANDARD PACKAGE 100 PER JAR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Tapping Screw - Non Metric - 8X2HWHSTSZJ - Peco Fasteners, Inc.
Atlanta, GA, USA
Self Tapping Screw - Non Metric
8X2HWHSTSZJ
Self Tapping Screw - Non Metric 8X2HWHSTSZJ
#8-18 2 INCH LENGTH STAINLESS STEEL MATERIAL HEX WASHER HEAD HEX, SLOTTED DRIVE 1/4 INCH HEAD WIDTH ACROSS FLAT FINISH ZINC MATERIAL SPECIFICATION AISI 1016-1024 POINT TYPE AB PROCESS AUSTENITIC STANDARD PACKAGE 100 PER JAR
  • #8-18
  • 2 INCH LENGTH
  • STAINLESS STEEL MATERIAL
  • HEX WASHER HEAD
  • HEX, SLOTTED DRIVE
  • 1/4 INCH HEAD WIDTH ACROSS FLAT
  • FINISH ZINC
  • MATERIAL SPECIFICATION AISI 1016-1024
  • POINT TYPE AB
  • PROCESS AUSTENITIC
  • STANDARD PACKAGE 100 PER JAR
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Screws
Product Number 8X2HWHSTSZJ
Product Name Self Tapping Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Hex Socket / Allen; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

6-Lobe Pin Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Material Steel; Stainless Steel
View Details
Self Tapping Screws - 1974506 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Screw Type Self Drilling / Thread Cutting Screw
Material Steel
Fastener Standards RoHS Compliant
View Details
Screw - 4017A4/316L06030109 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details
Regular Type A - T105 - Vlier
Specs
Screw Type Thumb Screw
Length 3 inch (76.2 mm)
Inch 7/8"
View Details