Peco Fasteners, Inc. Self Drilling Screw - Non Metric 8X2HTJ

Description
#8-18 2 INCH LENGTH STAINLESS STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE #2 DRILL POINT SIZE FINISH ZINC PLATED MATERIAL SPECIFICATION AISI 1016-1024 PROCESS HEAT TREATED HEAD SIZE 0.272 INCH WIDTH X 0.11 INCH HEIGHT STANDARD PACKAGE 100 PER JAR, 12 PER CASE
Datasheet
Description
#8-18 2 INCH LENGTH STAINLESS STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE #2 DRILL POINT SIZE FINISH ZINC PLATED MATERIAL SPECIFICATION AISI 1016-1024 PROCESS HEAT TREATED HEAD SIZE 0.272 INCH WIDTH X 0.11 INCH HEIGHT STANDARD PACKAGE 100 PER JAR, 12 PER CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - 8X2HTJ - Peco Fasteners, Inc.
Atlanta, GA, USA
Self Drilling Screw - Non Metric
8X2HTJ
Self Drilling Screw - Non Metric 8X2HTJ
#8-18 2 INCH LENGTH STAINLESS STEEL MATERIAL HEX WASHER HEAD SLOTTED DRIVE #2 DRILL POINT SIZE FINISH ZINC PLATED MATERIAL SPECIFICATION AISI 1016-1024 PROCESS HEAT TREATED HEAD SIZE 0.272 INCH WIDTH X 0.11 INCH HEIGHT STANDARD PACKAGE 100 PER JAR, 12 PER CASE
  • #8-18
  • 2 INCH LENGTH
  • STAINLESS STEEL MATERIAL
  • HEX WASHER HEAD
  • SLOTTED DRIVE
  • #2 DRILL POINT SIZE
  • FINISH ZINC PLATED
  • MATERIAL SPECIFICATION AISI 1016-1024
  • PROCESS HEAT TREATED
  • HEAD SIZE 0.272 INCH WIDTH X 0.11 INCH HEIGHT
  • STANDARD PACKAGE 100 PER JAR, 12 PER CASE
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Screws
Product Number 8X2HTJ
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Hexagon Head
Standard Drives Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Shoulder Screw
View Details
Machine Screw - 164-SCREW1032-50-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details
2 suppliers
Countersunk Screw - 10642A4/316L2005088 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Socket
Material Stainless Steel; Austenitic
View Details
Regular Type A - T107 - Vlier
Specs
Screw Type Thumb Screw
Length 3 inch (76.2 mm)
Inch 1 1/8"
View Details