Peco Fasteners, Inc. Threaded Rod - Metric 8MMX1MTRZ

Description
STRAIGHT TYPE 3 M OVERALL LENGTH 8 NOMINAL DIAMETER PACKAGING QUANTITY 35 PIECES PER BUNDLE NOMINAL DIAMETER - UOM MM
Datasheet
Description
STRAIGHT TYPE 3 M OVERALL LENGTH 8 NOMINAL DIAMETER PACKAGING QUANTITY 35 PIECES PER BUNDLE NOMINAL DIAMETER - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Metric - 8MMX1MTRZ - Peco Fasteners, Inc.
Atlanta, GA, USA
Threaded Rod - Metric
8MMX1MTRZ
Threaded Rod - Metric 8MMX1MTRZ
STRAIGHT TYPE 3 M OVERALL LENGTH 8 NOMINAL DIAMETER PACKAGING QUANTITY 35 PIECES PER BUNDLE NOMINAL DIAMETER - UOM MM
  • STRAIGHT TYPE
  • 3 M OVERALL LENGTH
  • 8 NOMINAL DIAMETER
  • PACKAGING QUANTITY 35 PIECES PER BUNDLE
  • NOMINAL DIAMETER - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Threaded Rod
Product Number 8MMX1MTRZ
Product Name Threaded Rod - Metric
Length 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
Fastener Standards ASME/ANSI; DIN; ISO; UTS
View Details
Threaded Rod/Stud Full Thread - 976A4/316LB12100088 - BUMAX®
Specs
Length 39.37 inch (1000 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details
Threaded Rods - 1757043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.69 inch (170 mm)
Material Stainless Steel
Design Units Metric
View Details
Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details