8FWSB -- FLAT/PLAIN WASHER - NON METRIC
Peco Fasteners, Inc.
Flat/Plain Washer - Non Metric
8FWSB
Description
FASTENER SIZE #8
MATERIAL SILICON BRONZE
TYPE ROUND
PACKAGE QUANTITY 100 PIECES
Description
FASTENER SIZE #8
MATERIAL SILICON BRONZE
TYPE ROUND
PACKAGE QUANTITY 100 PIECES
Datasheet
Suppliers
Flat/Plain Washer - Non Metric
8FWSB
FASTENER SIZE #8
MATERIAL SILICON BRONZE
TYPE ROUND
PACKAGE QUANTITY 100 PIECES
- FASTENER SIZE #8
- MATERIAL SILICON BRONZE
- TYPE ROUND
- PACKAGE QUANTITY 100 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
8FWSB |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Wedge Locking
Material
Steel (optional feature); StainlessSteel (optional feature)
Finish
ZincPlated
View Details
Precision Polymer Engineering Ltd.
Washer Type
D-shape; Flat or USS
Material
Rubber
View Details
Washer Type
Lockwasher, Internal Tooth; Internal Tooth
Material
Steel; Steel
Finish
ZincPlated
View Details
Washer Type
Flat or USS
Material
Steel
Inside Diameter
0.250 inch (6.350 mm)
View Details