8FWSAEZJ -- FLAT/PLAIN WASHER - NON METRIC
Peco Fasteners, Inc.
Flat/Plain Washer - Non Metric
8FWSAEZJ
Description
APPLICABLE STANDARD SAE
FASTENER SIZE #8
FINISH/COATING ZINC PLATED
TYPE ROUND
PACKAGE QUANTITY 100 PIECES
Description
APPLICABLE STANDARD SAE
FASTENER SIZE #8
FINISH/COATING ZINC PLATED
TYPE ROUND
PACKAGE QUANTITY 100 PIECES
Datasheet
Suppliers
APPLICABLE STANDARD SAE
FASTENER SIZE #8
FINISH/COATING ZINC PLATED
TYPE ROUND
PACKAGE QUANTITY 100 PIECES
- APPLICABLE STANDARD SAE
- FASTENER SIZE #8
- FINISH/COATING ZINC PLATED
- TYPE ROUND
- PACKAGE QUANTITY 100 PIECES
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
8FWSAEZJ |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Wedge Locking
Material
Steel (optional feature); StainlessSteel (optional feature)
Finish
ZincPlated (optional feature)
View Details
Precision Polymer Engineering Ltd.
Washer Type
D-shape; Flat or USS
Material
Rubber
View Details
Material
StainlessSteel; Stainless steel
Finish
Plain
Inside Diameter
0.331 inch (8.400 mm)
View Details
Washer Type
Flat or USS
Material
Steel
Inside Diameter
0.250 inch (6.350 mm)
View Details