Peco Fasteners, Inc. Wood Spade Bit 88820

Description
SOLID TYPE 1-1/4 INCH MAX. BORE DIAMETER 1.25 MAX. BORE DIAMETER - DECIMAL 1-1/4 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet
Description
SOLID TYPE 1-1/4 INCH MAX. BORE DIAMETER 1.25 MAX. BORE DIAMETER - DECIMAL 1-1/4 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - 88820 - Peco Fasteners, Inc.
Atlanta, GA, USA
Wood Spade Bit
88820
Wood Spade Bit 88820
SOLID TYPE 1-1/4 INCH MAX. BORE DIAMETER 1.25 MAX. BORE DIAMETER - DECIMAL 1-1/4 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
  • SOLID TYPE
  • 1-1/4 INCH MAX. BORE DIAMETER
  • 1.25 MAX. BORE DIAMETER - DECIMAL
  • 1-1/4 MAX. BORE DIAMETER - FRACTIONAL
  • PACKAGE QUANTITY 1
  • USED ON ELECTRIC DRILL
  • MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number 88820
Product Name Wood Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Drill Bits - 213613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Auger Drill Bit - 35-899 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 1.125 inch (28.6 mm)
View Details
Drill Bit Sets - 2744703 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Drill Set
Units Metric
Cutting Application Steel; Steel
View Details