Peco Fasteners, Inc. Wood Spade Bit 88818

Description
SOLID TYPE 1-1/8 INCH MAX. BORE DIAMETER 1.125 MAX. BORE DIAMETER - DECIMAL 1-1/8 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet
Description
SOLID TYPE 1-1/8 INCH MAX. BORE DIAMETER 1.125 MAX. BORE DIAMETER - DECIMAL 1-1/8 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - 88818 - Peco Fasteners, Inc.
Atlanta, GA, USA
Wood Spade Bit
88818
Wood Spade Bit 88818
SOLID TYPE 1-1/8 INCH MAX. BORE DIAMETER 1.125 MAX. BORE DIAMETER - DECIMAL 1-1/8 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
  • SOLID TYPE
  • 1-1/8 INCH MAX. BORE DIAMETER
  • 1.125 MAX. BORE DIAMETER - DECIMAL
  • 1-1/8 MAX. BORE DIAMETER - FRACTIONAL
  • PACKAGE QUANTITY 1
  • USED ON ELECTRIC DRILL
  • MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number 88818
Product Name Wood Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.02 inch (26 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
E-Z LOK™ Drill - HSS - 18.25 - 51365 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 18.25
View Details
Solid Carbid Drills - CoroDrill R846 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details