Peco Fasteners, Inc. Wood Spade Bit 88813

Description
SOLID TYPE 13/16 INCH MAX. BORE DIAMETER .8125 MAX. BORE DIAMETER - DECIMAL 13/16 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet
Description
SOLID TYPE 13/16 INCH MAX. BORE DIAMETER .8125 MAX. BORE DIAMETER - DECIMAL 13/16 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - 88813 - Peco Fasteners, Inc.
Atlanta, GA, USA
Wood Spade Bit
88813
Wood Spade Bit 88813
SOLID TYPE 13/16 INCH MAX. BORE DIAMETER .8125 MAX. BORE DIAMETER - DECIMAL 13/16 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
  • SOLID TYPE
  • 13/16 INCH MAX. BORE DIAMETER
  • .8125 MAX. BORE DIAMETER - DECIMAL
  • 13/16 MAX. BORE DIAMETER - FRACTIONAL
  • PACKAGE QUANTITY 1
  • USED ON ELECTRIC DRILL
  • MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number 88813
Product Name Wood Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Drill Bits - 216577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Right-Hand Cobalt Micro-Drill - MD-190 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
Ebinger Manufacturing Corp.
Specs
Product Drill
Shank SDS Plus
OAL 12.00 inch (305 mm)
View Details