Peco Fasteners, Inc. Wood Spade Bit 88810

Description
SOLID TYPE 5/8 INCH MAX. BORE DIAMETER .625 MAX. BORE DIAMETER - DECIMAL 5/8 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet
Description
SOLID TYPE 5/8 INCH MAX. BORE DIAMETER .625 MAX. BORE DIAMETER - DECIMAL 5/8 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - 88810 - Peco Fasteners, Inc.
Atlanta, GA, USA
Wood Spade Bit
88810
Wood Spade Bit 88810
SOLID TYPE 5/8 INCH MAX. BORE DIAMETER .625 MAX. BORE DIAMETER - DECIMAL 5/8 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
  • SOLID TYPE
  • 5/8 INCH MAX. BORE DIAMETER
  • .625 MAX. BORE DIAMETER - DECIMAL
  • 5/8 MAX. BORE DIAMETER - FRACTIONAL
  • PACKAGE QUANTITY 1
  • USED ON ELECTRIC DRILL
  • MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number 88810
Product Name Wood Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216101 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.512 inch (140.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB045UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details