Peco Fasteners, Inc. Wood Spade Bit 88716

Description
SOLID TYPE 16 INCH OVERALL LENGTH 1 INCH MAX. BORE DIAMETER 1 MAX. BORE DIAMETER - DECIMAL 1 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet
Description
SOLID TYPE 16 INCH OVERALL LENGTH 1 INCH MAX. BORE DIAMETER 1 MAX. BORE DIAMETER - DECIMAL 1 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - 88716 - Peco Fasteners, Inc.
Atlanta, GA, USA
Wood Spade Bit
88716
Wood Spade Bit 88716
SOLID TYPE 16 INCH OVERALL LENGTH 1 INCH MAX. BORE DIAMETER 1 MAX. BORE DIAMETER - DECIMAL 1 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
  • SOLID TYPE
  • 16 INCH OVERALL LENGTH
  • 1 INCH MAX. BORE DIAMETER
  • 1 MAX. BORE DIAMETER - DECIMAL
  • 1 MAX. BORE DIAMETER - FRACTIONAL
  • PACKAGE QUANTITY 1
  • USED ON ELECTRIC DRILL
  • MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number 88716
Product Name Wood Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216066 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.370 inch (111.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Taper Shank Drill 200C-47/64 - 200C-47/64 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Taper Drill
View Details
#10 Carbide Drill x 1
Specs
Product Drill
Units Wire Gauge
Drill Type Twist
View Details