Peco Fasteners, Inc. Wood Spade Bit 88710

Description
SOLID TYPE 16 INCH OVERALL LENGTH 5/8 INCH MAX. BORE DIAMETER .625 MAX. BORE DIAMETER - DECIMAL 5/8 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet
Description
SOLID TYPE 16 INCH OVERALL LENGTH 5/8 INCH MAX. BORE DIAMETER .625 MAX. BORE DIAMETER - DECIMAL 5/8 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - 88710 - Peco Fasteners, Inc.
Atlanta, GA, USA
Wood Spade Bit
88710
Wood Spade Bit 88710
SOLID TYPE 16 INCH OVERALL LENGTH 5/8 INCH MAX. BORE DIAMETER .625 MAX. BORE DIAMETER - DECIMAL 5/8 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
  • SOLID TYPE
  • 16 INCH OVERALL LENGTH
  • 5/8 INCH MAX. BORE DIAMETER
  • .625 MAX. BORE DIAMETER - DECIMAL
  • 5/8 MAX. BORE DIAMETER - FRACTIONAL
  • PACKAGE QUANTITY 1
  • USED ON ELECTRIC DRILL
  • MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number 88710
Product Name Wood Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 216303 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.866 inch (22.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw - 31866 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
Auger Drill Bit - 35-829 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Product Drill
Drill Type Wood Bit
Diameter 1.250 inch (31.7 mm)
View Details