Peco Fasteners, Inc. Wood Spade Bit 88708

Description
SOLID TYPE 16 INCH OVERALL LENGTH 1/2 INCH MAX. BORE DIAMETER .5 MAX. BORE DIAMETER - DECIMAL 1/2 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet
Description
SOLID TYPE 16 INCH OVERALL LENGTH 1/2 INCH MAX. BORE DIAMETER .5 MAX. BORE DIAMETER - DECIMAL 1/2 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - 88708 - Peco Fasteners, Inc.
Atlanta, GA, USA
Wood Spade Bit
88708
Wood Spade Bit 88708
SOLID TYPE 16 INCH OVERALL LENGTH 1/2 INCH MAX. BORE DIAMETER .5 MAX. BORE DIAMETER - DECIMAL 1/2 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
  • SOLID TYPE
  • 16 INCH OVERALL LENGTH
  • 1/2 INCH MAX. BORE DIAMETER
  • .5 MAX. BORE DIAMETER - DECIMAL
  • 1/2 MAX. BORE DIAMETER - FRACTIONAL
  • PACKAGE QUANTITY 1
  • USED ON ELECTRIC DRILL
  • MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number 88708
Product Name Wood Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216000 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm, 16mm
Diameter 2.520 inch (64.0 mm)
View Details
Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
High Speed Drill 221-#41 - 221-#41 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Specialist Drill Bits - 7068602 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Units Metric
Drill Type Step Drill
Designation 18mm
View Details