Peco Fasteners, Inc. Wood Spade Bit 88706

Description
SOLID TYPE 16 INCH OVERALL LENGTH 3/8 INCH MAX. BORE DIAMETER .375 MAX. BORE DIAMETER - DECIMAL 3/8 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet
Description
SOLID TYPE 16 INCH OVERALL LENGTH 3/8 INCH MAX. BORE DIAMETER .375 MAX. BORE DIAMETER - DECIMAL 3/8 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - 88706 - Peco Fasteners, Inc.
Atlanta, GA, USA
Wood Spade Bit
88706
Wood Spade Bit 88706
SOLID TYPE 16 INCH OVERALL LENGTH 3/8 INCH MAX. BORE DIAMETER .375 MAX. BORE DIAMETER - DECIMAL 3/8 MAX. BORE DIAMETER - FRACTIONAL PACKAGE QUANTITY 1 USED ON ELECTRIC DRILL MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
  • SOLID TYPE
  • 16 INCH OVERALL LENGTH
  • 3/8 INCH MAX. BORE DIAMETER
  • .375 MAX. BORE DIAMETER - DECIMAL
  • 3/8 MAX. BORE DIAMETER - FRACTIONAL
  • PACKAGE QUANTITY 1
  • USED ON ELECTRIC DRILL
  • MAXIMUM BORE DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Drill Bits
Product Number 88706
Product Name Wood Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238513 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 22mm
View Details
Hole Saw, Carbide Tipped, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
3/4 X 3/4 X 1 X 2-1/2 X 6 - 3F RH CARBIDE - 0314T01210006.2 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details
Carbide Drills - Straight Flute Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Spade Drill
View Details