832X34FHSMSZ -- MACHINE SCREW - NON METRIC
Peco Fasteners, Inc.
Machine Screw - Non Metric
832X34FHSMSZ
Description
3/4 INCH
.75 LENGTH - DECIMAL
3/4 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
32 TPI
.164 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
DRIVE STYLE SLOTTED
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
3/4 INCH
.75 LENGTH - DECIMAL
3/4 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
32 TPI
.164 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
DRIVE STYLE SLOTTED
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
3/4 INCH
.75 LENGTH - DECIMAL
3/4 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
32 TPI
.164 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
DRIVE STYLE SLOTTED
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 3/4 INCH
- .75 LENGTH - DECIMAL
- 3/4 LENGTH - FRACTIONAL
- #8 NOMINAL DIAMETER
- 32 TPI
- .164 NOMINAL DIAMETER - DECIMAL
- FLAT HEAD STYLE
- DRIVE STYLE SLOTTED
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
832X34FHSMSZ |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Flat Head
|
|
Standard Drives
|
Slotted
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Head Type
Hexagon Head
Standard Drives
Hex Head
Material
Stainless Steel; Austenitic
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Screw Type
Thumb Screw
Standard Drives
Slotted
Material
Brass
View Details