832X2HHMSZ -- MACHINE SCREW - NON METRIC
Peco Fasteners, Inc.
Machine Screw - Non Metric
832X2HHMSZ
Description
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
32 TPI
.164 NOMINAL DIAMETER - DECIMAL
HEX HEAD STYLE
DRIVE STYLE HEX
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
32 TPI
.164 NOMINAL DIAMETER - DECIMAL
HEX HEAD STYLE
DRIVE STYLE HEX
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
2 INCH
2 LENGTH - DECIMAL
2 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
32 TPI
.164 NOMINAL DIAMETER - DECIMAL
HEX HEAD STYLE
DRIVE STYLE HEX
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 2 INCH
- 2 LENGTH - DECIMAL
- 2 LENGTH - FRACTIONAL
- #8 NOMINAL DIAMETER
- 32 TPI
- .164 NOMINAL DIAMETER - DECIMAL
- HEX HEAD STYLE
- DRIVE STYLE HEX
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
832X2HHMSZ |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Hexagon Head
|
|
Standard Drives
|
Hex Socket / Allen
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Screw Type
Cap Screw
Head Type
Button Head
Material
Steel; Stainless Steel
View Details
Screw Type
Thumb Screw
Length
3 inch (76.2 mm)
Inch
1 1/8"
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Socket Head Cap
Standard Drives
Hex Socket / Allen
View Details
Standard Drives
Philips / Frearson; Phillips
Material
Steel
Finish
Clear passivated, galvanised
View Details