832X1FHSMSB -- MACHINE SCREW - NON METRIC
Peco Fasteners, Inc.
Machine Screw - Non Metric
832X1FHSMSB
Description
BRASS MATERIAL
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
32 TPI
.164 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
DRIVE STYLE SLOTTED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
BRASS MATERIAL
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
32 TPI
.164 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
DRIVE STYLE SLOTTED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
BRASS MATERIAL
1 INCH
1 LENGTH - DECIMAL
1 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
32 TPI
.164 NOMINAL DIAMETER - DECIMAL
FLAT HEAD STYLE
DRIVE STYLE SLOTTED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- BRASS MATERIAL
- 1 INCH
- 1 LENGTH - DECIMAL
- 1 LENGTH - FRACTIONAL
- #8 NOMINAL DIAMETER
- 32 TPI
- .164 NOMINAL DIAMETER - DECIMAL
- FLAT HEAD STYLE
- DRIVE STYLE SLOTTED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
832X1FHSMSB |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Flat Head
|
|
Standard Drives
|
Slotted
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Inch Part No.'s: 303 Stainless Steel
Finish
Black Oxide; 303 Stainless Steel: Natural
View Details
Screw Type
Machine Screw
Head Type
Binding Head ; Fillister Head; Flat Head; Hexagon Head; Round Head; Other; Set Screw
Standard Drives
Slotted
View Details
Screw Type
Wood Screw
Head Type
Other; Countersunk
Standard Drives
Posidriv®; Pozidriv
View Details