Peco Fasteners, Inc. Machine Screw - Non Metric 832X112PHSPMSSS

Description
STAINLESS STEEL MATERIAL 1-1/2 INCH 1.5 LENGTH - DECIMAL 1-1/2 LENGTH - FRACTIONAL #8 NOMINAL DIAMETER #8 NOMINAL DIAMETER - FRACTIONAL .164 NOMINAL DIAMETER - DECIMAL PAN HEAD STYLE PACKAGING QUANTITY 50 DRIVE SIZE #8 DRIVE STYLE SNAKE EYE LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
STAINLESS STEEL MATERIAL 1-1/2 INCH 1.5 LENGTH - DECIMAL 1-1/2 LENGTH - FRACTIONAL #8 NOMINAL DIAMETER #8 NOMINAL DIAMETER - FRACTIONAL .164 NOMINAL DIAMETER - DECIMAL PAN HEAD STYLE PACKAGING QUANTITY 50 DRIVE SIZE #8 DRIVE STYLE SNAKE EYE LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 832X112PHSPMSSS - Peco Fasteners, Inc.
Atlanta, GA, USA
Machine Screw - Non Metric
832X112PHSPMSSS
Machine Screw - Non Metric 832X112PHSPMSSS
STAINLESS STEEL MATERIAL 1-1/2 INCH 1.5 LENGTH - DECIMAL 1-1/2 LENGTH - FRACTIONAL #8 NOMINAL DIAMETER #8 NOMINAL DIAMETER - FRACTIONAL .164 NOMINAL DIAMETER - DECIMAL PAN HEAD STYLE PACKAGING QUANTITY 50 DRIVE SIZE #8 DRIVE STYLE SNAKE EYE LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • STAINLESS STEEL MATERIAL
  • 1-1/2 INCH
  • 1.5 LENGTH - DECIMAL
  • 1-1/2 LENGTH - FRACTIONAL
  • #8 NOMINAL DIAMETER
  • #8 NOMINAL DIAMETER - FRACTIONAL
  • .164 NOMINAL DIAMETER - DECIMAL
  • PAN HEAD STYLE
  • PACKAGING QUANTITY 50
  • DRIVE SIZE #8
  • DRIVE STYLE SNAKE EYE
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Screws
Product Number 832X112PHSPMSSS
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Pan Head
Standard Drives SNAKE EYE
Unlock Full Specs
to access all available technical data

Similar Products

ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Screw - 4017A4/316L10050109 - BUMAX®
Specs
Head Type Hexagon Head
Standard Drives Hex Head
Material Stainless Steel; Austenitic
View Details
M4 x 0.7 Setscrew, 6 mm Long, Qty 50 - SS4MS06 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details