832X112PHSMSZ -- MACHINE SCREW - NON METRIC
Peco Fasteners, Inc.
Machine Screw - Non Metric
832X112PHSMSZ
Description
1-1/2 INCH
1.5 LENGTH - DECIMAL
1-1/2 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
32 TPI
.164 NOMINAL DIAMETER - DECIMAL
PAN HEAD STYLE
DRIVE STYLE SLOTTED
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
1-1/2 INCH
1.5 LENGTH - DECIMAL
1-1/2 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
32 TPI
.164 NOMINAL DIAMETER - DECIMAL
PAN HEAD STYLE
DRIVE STYLE SLOTTED
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
1-1/2 INCH
1.5 LENGTH - DECIMAL
1-1/2 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
32 TPI
.164 NOMINAL DIAMETER - DECIMAL
PAN HEAD STYLE
DRIVE STYLE SLOTTED
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- 1-1/2 INCH
- 1.5 LENGTH - DECIMAL
- 1-1/2 LENGTH - FRACTIONAL
- #8 NOMINAL DIAMETER
- 32 TPI
- .164 NOMINAL DIAMETER - DECIMAL
- PAN HEAD STYLE
- DRIVE STYLE SLOTTED
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
832X112PHSMSZ |
|
Product Name
|
Machine Screw - Non Metric |
|
Screw Type
|
Machine Screw
|
|
Head Type
|
Pan Head
|
|
Standard Drives
|
Slotted
|
Unlock Full Specs
to access all available technical data
Similar Products
Head Type
Hexagon Head
Standard Drives
Hex Head
Material
Stainless Steel; Austenitic
View Details
Screw Type
Wood Screw
Head Type
Other; Countersunk
Standard Drives
Posidriv®; Pozidriv
View Details
Material
Stainless Steel
Finish
Passivated and/or tested per ASTM A380
Fastener Standards
ASME/ANSI
View Details