7X34FHPWSZ -- WOOD SCREW - NON METRIC
Peco Fasteners, Inc.
Wood Screw - Non Metric
7X34FHPWSZ
Description
FLAT PHILLIPS TYPE
3/4 INCH
.75 LENGTH - DECIMAL
3/4 LENGTH - FRACTIONAL
#7 NOMINAL DIAMETER
.151 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
FLAT PHILLIPS TYPE
3/4 INCH
.75 LENGTH - DECIMAL
3/4 LENGTH - FRACTIONAL
#7 NOMINAL DIAMETER
.151 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
FLAT PHILLIPS TYPE
3/4 INCH
.75 LENGTH - DECIMAL
3/4 LENGTH - FRACTIONAL
#7 NOMINAL DIAMETER
.151 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PACK
FINISH/COATING ZINC PLATED
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- FLAT PHILLIPS TYPE
- 3/4 INCH
- .75 LENGTH - DECIMAL
- 3/4 LENGTH - FRACTIONAL
- #7 NOMINAL DIAMETER
- .151 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 100 PIECES PER PACK
- FINISH/COATING ZINC PLATED
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
7X34FHPWSZ |
|
Product Name
|
Wood Screw - Non Metric |
|
Screw Type
|
Wood Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel
Finish
Passivated and/or tested per ASTM A380
Fastener Standards
ASME/ANSI
View Details
Head Type
Hexagon Head
Standard Drives
Hex Head
Material
Stainless Steel; Austenitic
View Details