Peco Fasteners, Inc. Threaded Rod - Non Metric 78X3TRSAEZ

Description
STRAIGHT TYPE CARBON STEEL MATERIAL 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH 7/8 INCH NOMINAL DIAMETER 14 TPI SAE APPLICABLE STANDARD 7/8 NOMINAL DIAMETER - FRACTIONAL .875 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 4 PIECES PER BUNDLE FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet
Description
STRAIGHT TYPE CARBON STEEL MATERIAL 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH 7/8 INCH NOMINAL DIAMETER 14 TPI SAE APPLICABLE STANDARD 7/8 NOMINAL DIAMETER - FRACTIONAL .875 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 4 PIECES PER BUNDLE FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - 78X3TRSAEZ - Peco Fasteners, Inc.
Atlanta, GA, USA
Threaded Rod - Non Metric
78X3TRSAEZ
Threaded Rod - Non Metric 78X3TRSAEZ
STRAIGHT TYPE CARBON STEEL MATERIAL 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH 7/8 INCH NOMINAL DIAMETER 14 TPI SAE APPLICABLE STANDARD 7/8 NOMINAL DIAMETER - FRACTIONAL .875 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 4 PIECES PER BUNDLE FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
  • STRAIGHT TYPE
  • CARBON STEEL MATERIAL
  • 3 FT OVERALL LENGTH
  • 36 OVERALL LENGTH IN INCH
  • 7/8 INCH NOMINAL DIAMETER
  • 14 TPI
  • SAE APPLICABLE STANDARD
  • 7/8 NOMINAL DIAMETER - FRACTIONAL
  • .875 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 4 PIECES PER BUNDLE
  • FINISH/COATING ZINC PLATED
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • OVERALL LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Threaded Rod
Product Number 78X3TRSAEZ
Product Name Threaded Rod - Non Metric
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rods - 1756972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 1.18 inch (30 mm)
Material Stainless Steel
Design Units Metric
View Details
Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details
1
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Design Units English
Inch 1"
View Details
Threaded Rod/Stud Full Thread - 976A4/316LB060040109 - BUMAX®
Specs
Length 1.57 inch (40 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details