Peco Fasteners, Inc. Threaded Rod - Non Metric 78X3TRB7SAE

Description
STRAIGHT TYPE 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH 7/8 INCH NOMINAL DIAMETER UNF-2A THREAD SERIES 7/8 NOMINAL DIAMETER - FRACTIONAL .875 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 4 PIECES PER BUNDLE MATERIAL GRADE B7 NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet
Description
STRAIGHT TYPE 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH 7/8 INCH NOMINAL DIAMETER UNF-2A THREAD SERIES 7/8 NOMINAL DIAMETER - FRACTIONAL .875 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 4 PIECES PER BUNDLE MATERIAL GRADE B7 NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - Non Metric - 78X3TRB7SAE - Peco Fasteners, Inc.
Atlanta, GA, USA
Threaded Rod - Non Metric
78X3TRB7SAE
Threaded Rod - Non Metric 78X3TRB7SAE
STRAIGHT TYPE 3 FT OVERALL LENGTH 36 OVERALL LENGTH IN INCH 7/8 INCH NOMINAL DIAMETER UNF-2A THREAD SERIES 7/8 NOMINAL DIAMETER - FRACTIONAL .875 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 4 PIECES PER BUNDLE MATERIAL GRADE B7 NOMINAL DIAMETER - DECIMAL - UOM IN OVERALL LENGTH IN INCH - UOM IN
  • STRAIGHT TYPE
  • 3 FT OVERALL LENGTH
  • 36 OVERALL LENGTH IN INCH
  • 7/8 INCH NOMINAL DIAMETER
  • UNF-2A THREAD SERIES
  • 7/8 NOMINAL DIAMETER - FRACTIONAL
  • .875 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 4 PIECES PER BUNDLE
  • MATERIAL GRADE B7
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • OVERALL LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Peco Fasteners, Inc.
Product Category Threaded Rod
Product Number 78X3TRB7SAE
Product Name Threaded Rod - Non Metric
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details
1/4-20 Stainless Steel Threaded rod, Priced Per 3-ft Length - A 9X60-2520 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Design Units English
Inch 1/4"
View Details
Custom Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
Fastener Standards ASME/ANSI; DIN; ISO; UTS
View Details
Threaded Rod/Stud Full Thread - 976A4/316LB20011588 - BUMAX®
Specs
Length 4.53 inch (115 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details