78RLNSAEZ -- HEX NUT - NON METRIC
Peco Fasteners, Inc.
Hex Nut - Non Metric
78RLNSAEZ
Description
REVERSIBLE LOCK TYPE
7/8 INCH NOMINAL DIAMETER
SAE APPLICABLE STANDARD
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 15
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
REVERSIBLE LOCK TYPE
7/8 INCH NOMINAL DIAMETER
SAE APPLICABLE STANDARD
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 15
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
REVERSIBLE LOCK TYPE
7/8 INCH NOMINAL DIAMETER
SAE APPLICABLE STANDARD
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 15
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
- REVERSIBLE LOCK TYPE
- 7/8 INCH NOMINAL DIAMETER
- SAE APPLICABLE STANDARD
- 7/8 NOMINAL DIAMETER - FRACTIONAL
- .875 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 15
- FINISH/COATING ZINC PLATED
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
78RLNSAEZ |
|
Product Name
|
Hex Nut - Non Metric |
|
Type
|
Hex Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Type
Hex Nut
Size
#0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material
Steel; Stainless Steel
View Details
Type
Hex Nut
Size
M16
Material
Stainless Steel; Austenitic
View Details
Size
M5; M6; M8; M10; M12
Material
Steel
Finish
Black Oxide
View Details